Status: | Unknown |
---|---|
Series: | MM Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | MM Series |
Thermistor Mounting | SMD |
Beta Value (K) | 3892K |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Ntc Thermistor, 10K, Smd Rohs Compliant: Yes |Littelfuse MM103J1F | Newark Electronics |
NTC THERMISTOR, 10K, SMD | element14 |
NTC 0102 10K 1% B=3892 | Rutronik |
MM Series 10 kOhm 3892 K ▒1% SMT NTC Thermistor - MICRO MELF | Future Electronics |
Where can I find additional details, specifications and documents for a MM103J1F?
Additional datasheets, footprints and schematics for MM103J1F are listed on our Part Details page. You can also find images and similar parts to MM103J1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM103J1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM103J1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM103J1F fall under?
The MM103J1F is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to MM103J1F when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM103J1F you can contact the distributor directly for product support, shipping queries etc.
Is the MM103J1F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MM103J1F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for MM103J1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM103J1F often in real-time on the comparison pages.
What if I can't find stock of MM103J1F?
You can fill out our help required form which you can use to request a quote for MM103J1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.