Status: | Unknown |
---|---|
Series: | MLS Series |
RoHS: | Unknown |
Ferrite Case Style | 1806 [4516 Metric] |
---|---|
Impedance @ 100MHz | 150ohm |
DC Current Rating | 500mA |
Product Range | MLS Series |
DC Resistance Max | 0.2ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Core Material | Ferrite |
External Depth | 4.5mm |
External Length / Height | 1.6mm |
External Width | 1.6mm |
Ferrite Mounting | SMD |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Reel Quantity | 2000 |
Resistance | 0.2ohm |
Tape Width | 12mm |
Tolerance + | 25% |
Tolerance - | 25% |
Ferrite Bead, 0.2Ohm, 500Ma, 1806 | Newark Electronics |
FERRITE BEAD, 0.2OHM, 500MA, 1806 | element14 |
Where can I find additional details, specifications and documents for a MLS1806-4S4-151?
Additional datasheets, footprints and schematics for MLS1806-4S4-151 are listed on our Part Details page. You can also find images and similar parts to MLS1806-4S4-151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLS1806-4S4-151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLS1806-4S4-151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLS1806-4S4-151 fall under?
The MLS1806-4S4-151 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to MLS1806-4S4-151 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLS1806-4S4-151 you can contact the distributor directly for product support, shipping queries etc.
Is the MLS1806-4S4-151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLS1806-4S4-151 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MLS1806-4S4-151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLS1806-4S4-151 often in real-time on the comparison pages.
What if I can't find stock of MLS1806-4S4-151?
You can fill out our help required form which you can use to request a quote for MLS1806-4S4-151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.