Status: | Unknown |
---|---|
Series: | MLS Series |
RoHS: | Unknown |
Ferrite Case Style | 1206 [3216 Metric] |
---|---|
Impedance @ 100MHz | 1kohm |
DC Current Rating | 200mA |
Product Range | MLS Series |
DC Resistance Max | 0.4ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Core Material | Ferrite |
External Depth | 3.2mm |
External Length / Height | 1.1mm |
External Width | 1.6mm |
Ferrite Mounting | SMD |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Reel Quantity | 3000 |
Resistance | 0.6ohm |
Tape Width | 8mm |
Tolerance + | 25% |
Tolerance - | 25% |
FERRITE BEAD, 0.4OHM, 200MA, 1206 | Farnell |
Ferrite Bead, 0.4 Ohm, 0.2A, 1206 | Newark Electronics |
Where can I find additional details, specifications and documents for a MLS1206-4S7-102?
Additional datasheets, footprints and schematics for MLS1206-4S7-102 are listed on our Part Details page. You can also find images and similar parts to MLS1206-4S7-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLS1206-4S7-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLS1206-4S7-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLS1206-4S7-102 fall under?
The MLS1206-4S7-102 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to MLS1206-4S7-102 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLS1206-4S7-102 you can contact the distributor directly for product support, shipping queries etc.
Is the MLS1206-4S7-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLS1206-4S7-102 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MLS1206-4S7-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLS1206-4S7-102 often in real-time on the comparison pages.
What if I can't find stock of MLS1206-4S7-102?
You can fill out our help required form which you can use to request a quote for MLS1206-4S7-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.