Status: | Unknown |
---|---|
Series: | MLS Series |
RoHS: | Unknown |
Ferrite Case Style | 0805 [2012 Metric] |
---|---|
Impedance @ 100MHz | 60ohm |
DC Current Rating | 600mA |
Product Range | MLS Series |
DC Resistance Max | 0.1ohm |
Impedance Tolerance | ± 25% |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Core Material | Ferrite |
External Depth | 2mm |
External Length / Height | 0.74mm |
External Width | 0.8mm |
Ferrite Mounting | SMD |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Reel Quantity | 4000 |
Resistance | 0.2ohm |
Tape Width | 8mm |
Tolerance + | 25% |
Tolerance - | 25% |
FERRITE BEAD, 0.1OHM, 600MA, 0805 | element14 |
Ferrite Bead, 0.1Ohm, 600Ma, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a MLS0805-4S4-600?
Additional datasheets, footprints and schematics for MLS0805-4S4-600 are listed on our Part Details page. You can also find images and similar parts to MLS0805-4S4-600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLS0805-4S4-600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLS0805-4S4-600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLS0805-4S4-600 fall under?
The MLS0805-4S4-600 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to MLS0805-4S4-600 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLS0805-4S4-600 you can contact the distributor directly for product support, shipping queries etc.
Is the MLS0805-4S4-600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLS0805-4S4-600 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MLS0805-4S4-600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLS0805-4S4-600 often in real-time on the comparison pages.
What if I can't find stock of MLS0805-4S4-600?
You can fill out our help required form which you can use to request a quote for MLS0805-4S4-600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.