MLPS1000 Red Lion Controls Parts by Red Lion Controls

POWER SUPPLY 12V MICRO LINE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$64.15

Distributor Stock
Logo for RS
RS
from US$72.94
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$82.79
71
in stock
Buy Now
Logo for Farnell
Farnell
from US$69.44
23
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$64.15
16
in stock
Buy Now
Logo for element14
element14
from US$97.53
16
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$71.38
-
Buy Now

Specifications

For Use With Red Lion Micro-Line Series
Accessory Type Power Supply
Product Range -
Features 12VDC

Alternative Descriptions

Power Supply, Add-On, 115/230 VAC In, 12 VDC Out, Attaches to Device Back | Red Lion Controls MLPS1000 | RS Americas
MICRO LINE PWR SUPPLY, COUNT & RATE IND | Farnell
Micro Line Pwr Supply, Count & Rate Ind | Newark Electronics
12VDC MICRO LINE SENSOR POWER SUPPLY | RS
Power Supply, DC | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MLPS1000?

Additional datasheets, footprints and schematics for MLPS1000 are listed on our Part Details page. You can also find images and similar parts to MLPS1000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MLPS1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLPS1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MLPS1000 fall under?

The MLPS1000 is listed under Red Lion Controls Parts.

Can I view similar or alternative parts?

You can view similar parts to MLPS1000 when available in the Red Lion Controls Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MLPS1000 you can contact the distributor directly for product support, shipping queries etc.

Is the MLPS1000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MLPS1000 have stock available?

Authorised distributors including RS Americas, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for MLPS1000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MLPS1000 often in real-time on the comparison pages.

What if I can't find stock of MLPS1000?

You can fill out our help required form which you can use to request a quote for MLPS1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay