Status: | Active |
---|---|
Series: | MLPF-WB55-01E3 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Future Electronics
from US$0.14
|
55,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
14,726
in stock
|
Buy Now | |
element14
from US$0.21
|
9,985
in stock
|
Buy Now | |
Farnell
from US$0.19
|
9,980
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrated impedance matching to STM32WB55Cx/Rx, STM32WB50Cx, STM32WB35Cx and STM32WB30Cx |
LGA footprint compatible |
50 Ω nominal impedance on antenna side |
Deep rejection harmonics filter |
Low insertion loss |
Small footprint |
Low thickness ≤ 450 μm |
High RF performance |
RF BOM and area reduction |
ECOPACK2 compliant |
Product Specifications |
---|
DS12804 2.4 GHz low pass filter matched to STM32WB55Cx/Rx, STM32WB50Cx, STM32WB35Cx and STM32WB30Cx |
RF FILTER LOW PASS 2.45GHZ 6SMD | Future Electronics |
Rf Filter, 2.4Ghz-2.5Ghz, Wlcsp-6 | Newark Electronics |
RF FILTER, 2.4GHZ TO 2.5GHZ, WLCSP-6 | element14 |
RF Filter Low Pass Filter 2.4GHz 1.1dB 14dB T/R | EBV Elektronik |
MLPF-WB55-01E3, RF Transceivers | RS |
Where can I find additional details, specifications and documents for a MLPF-WB55-01E3?
Additional datasheets, footprints and schematics for MLPF-WB55-01E3 are listed on our Part Details page. You can also find images and similar parts to MLPF-WB55-01E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLPF-WB55-01E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLPF-WB55-01E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLPF-WB55-01E3 fall under?
The MLPF-WB55-01E3 is listed under Wireless Connectivity > RF Front-end > Filters.
Can I view similar or alternative parts?
You can view similar parts to MLPF-WB55-01E3 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLPF-WB55-01E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MLPF-WB55-01E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MLPF-WB55-01E3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for MLPF-WB55-01E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLPF-WB55-01E3 often in real-time on the comparison pages.
What if I can't find stock of MLPF-WB55-01E3?
You can fill out our help required form which you can use to request a quote for MLPF-WB55-01E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.