Status: | Unknown |
---|---|
Series: | MLP Series |
RoHS: | Unknown |
Prices starting from US$90.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$90.35
|
No stock
|
Buy Now |
Capacitance | 400µF |
---|---|
Voltage Rating | 200V |
Product Range | MLP Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Through Hole |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | No |
Aluminum Electrolytic Capacitor, 400Uf, 200V | Newark Electronics |
Where can I find additional details, specifications and documents for a MLP401M200EK1C?
Additional datasheets, footprints and schematics for MLP401M200EK1C are listed on our Part Details page. You can also find images and similar parts to MLP401M200EK1C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLP401M200EK1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLP401M200EK1C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLP401M200EK1C fall under?
The MLP401M200EK1C is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MLP401M200EK1C when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLP401M200EK1C you can contact the distributor directly for product support, shipping queries etc.
Is the MLP401M200EK1C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLP401M200EK1C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MLP401M200EK1C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLP401M200EK1C often in real-time on the comparison pages.
What if I can't find stock of MLP401M200EK1C?
You can fill out our help required form which you can use to request a quote for MLP401M200EK1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.