Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.60
|
No stock
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M40 |
Cable Diameter Min | 19mm |
Cable Diameter Max | 28mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 |
Product Range | - |
AF Width | 44mm |
Accessory Type | Gland |
Body Plating | Nickel |
Cable Diameter | 28mm |
Cable Diameter Max - Imperial | 1.102" |
Cable Diameter Max - Metric | 28mm |
Cable Diameter Min - Imperial | 0.748" |
Cable Diameter Min - Metric | 19mm |
Colour | Silver |
Material | Brass |
Thread Size | M40 x 1.5 |
GLAND, NICKEL, M40, 19-28MM, PK10 | Farnell |
Where can I find additional details, specifications and documents for a MLCM40?
Additional datasheets, footprints and schematics for MLCM40 are listed on our Part Details page. You can also find images and similar parts to MLCM40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MLCM40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MLCM40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MLCM40 fall under?
The MLCM40 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to MLCM40 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MLCM40 you can contact the distributor directly for product support, shipping queries etc.
Is the MLCM40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MLCM40 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MLCM40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MLCM40 often in real-time on the comparison pages.
What if I can't find stock of MLCM40?
You can fill out our help required form which you can use to request a quote for MLCM40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.