Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | UV Sensor |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
IC Package Type | QFN |
No. of Pins | 12Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
IC, UV SENSOR, VOLTAGE OUTPUT, QFN-12 | Farnell |
Where can I find additional details, specifications and documents for a ML8511AFCZ05BL?
Additional datasheets, footprints and schematics for ML8511AFCZ05BL are listed on our Part Details page. You can also find images and similar parts to ML8511AFCZ05BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ML8511AFCZ05BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ML8511AFCZ05BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ML8511AFCZ05BL fall under?
The ML8511AFCZ05BL is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to ML8511AFCZ05BL when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ML8511AFCZ05BL you can contact the distributor directly for product support, shipping queries etc.
Is the ML8511AFCZ05BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ML8511AFCZ05BL have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for ML8511AFCZ05BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ML8511AFCZ05BL often in real-time on the comparison pages.
What if I can't find stock of ML8511AFCZ05BL?
You can fill out our help required form which you can use to request a quote for ML8511AFCZ05BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.