Status: | Unknown |
---|---|
Series: | ML Series |
RoHS: | Unknown |
Capacitance | 0.5pF |
---|---|
Voltage Rating | 250V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 0.1pF |
Dielectric Characteristic | - |
Product Range | ML Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 0.1pF |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Smd Multilayer Ceramic Capacitor, Hi-Qr, Ml Series, 0.5 Pf, 0.1Pf, 250 V, 0603 [1608 Metric] Rohs Compliant: Yes |Kyocera Avx ML03V10R5BAT2A | Newark Electronics |
CAP, 0.5PF, 250V, 0603 | element14 |
Cap Ceramic 0.5pF 250V 0±30ppm/C 0.1pF Flat With Concave 0603 125°C T/R | Avnet America |
0.5pF Polymer Multilayer Organic Film Capacitor, -0.1 to +0.1pF, 250 V SMD, 0603 | AVX ML03V10R5BAT2A | RS Americas |
MULTILAYER ORGANIC (MLO) CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ML03V10R5BAT2A?
Additional datasheets, footprints and schematics for ML03V10R5BAT2A are listed on our Part Details page. You can also find images and similar parts to ML03V10R5BAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ML03V10R5BAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ML03V10R5BAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ML03V10R5BAT2A fall under?
The ML03V10R5BAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ML03V10R5BAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ML03V10R5BAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the ML03V10R5BAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ML03V10R5BAT2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for ML03V10R5BAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ML03V10R5BAT2A often in real-time on the comparison pages.
What if I can't find stock of ML03V10R5BAT2A?
You can fill out our help required form which you can use to request a quote for ML03V10R5BAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.