Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage | 120VAC |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Color | Green |
Mounting Hole Dia | 8.5mm |
Lens Shape | Dome |
Current Rating | 1.2mA |
RoHS Compliant | Yes |
Neon Indicator, 120Vac, 1.2Ma, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a ML-N908N-G-120V?
Additional datasheets, footprints and schematics for ML-N908N-G-120V are listed on our Part Details page. You can also find images and similar parts to ML-N908N-G-120V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ML-N908N-G-120V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ML-N908N-G-120V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ML-N908N-G-120V fall under?
The ML-N908N-G-120V is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to ML-N908N-G-120V when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ML-N908N-G-120V you can contact the distributor directly for product support, shipping queries etc.
Is the ML-N908N-G-120V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ML-N908N-G-120V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ML-N908N-G-120V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ML-N908N-G-120V often in real-time on the comparison pages.
What if I can't find stock of ML-N908N-G-120V?
You can fill out our help required form which you can use to request a quote for ML-N908N-G-120V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.