Status: | Unknown |
---|---|
Series: | Kinetis W Family KW4x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$3.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.54
|
No stock
|
Buy Now | |
EBV Elektronik
-
|
3,900
in stock
|
Buy Now | |
Avnet Silica
-
|
520
in stock
|
Buy Now | |
Newark Electronics
from US$7.16
|
-
|
Buy Now | |
Future Electronics
from US$5.21
|
-
|
Buy Now | |
Avnet America
from US$4.67
|
-
|
Buy Now | |
element14
from US$7.10
|
-
|
Buy Now | |
Avnet Asia
from US$3.94
|
-
|
Buy Now | |
Distrelec
from US$7.33
|
-
|
Buy Now |
Product Range | Kinetis W Family KW4x Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0+ |
MCU Core Size | 32bit |
Program Memory Size | 512KB |
RAM Memory Size | 128KB |
CPU Speed | 48MHz |
No. of I/O's | 25I/O's |
MCU Case Style | QFN |
No. of Pins | 48Pins |
Embedded Interface Type | I2C SPI UART |
MCU Applications | Wireless Home & Building Automation Healthcare |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
MCU Family | Kinetis W |
MCU Series | KW4x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
ARM MCU, 32-bit, ARM Cortex-M0+, 48 MHz, 512 KB, 128 KB, 48 Pins, LQFN | EBV Elektronik |
Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-48 Rohs Compliant: Yes |Nxp MKW41Z512VHT4 | Newark Electronics |
Kinetis KW41Z: 48 MHz 512 kB Flash Cortex-M0+ BLE 4.2 & 802.15.4 Wireless MCU | Future Electronics |
MCU, 32BIT, CORTEX-M0+, 48MHZ, QFN-48 | element14 |
NXP Wireless RF MCU, ARM Cortex M0+, 512KB / 128KB, 3.5dBm, -100dBm | Distrelec |
Where can I find additional details, specifications and documents for a MKW41Z512VHT4?
Additional datasheets, footprints and schematics for MKW41Z512VHT4 are listed on our Part Details page. You can also find images and similar parts to MKW41Z512VHT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKW41Z512VHT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKW41Z512VHT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKW41Z512VHT4 fall under?
The MKW41Z512VHT4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MKW41Z512VHT4 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKW41Z512VHT4 you can contact the distributor directly for product support, shipping queries etc.
Is the MKW41Z512VHT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKW41Z512VHT4 have stock available?
Authorised distributors including EBV Elektronik, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MKW41Z512VHT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKW41Z512VHT4 often in real-time on the comparison pages.
What if I can't find stock of MKW41Z512VHT4?
You can fill out our help required form which you can use to request a quote for MKW41Z512VHT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.