Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
External Depth | 19mm |
External Length / Height | 31.5mm |
External Width | 9mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 630V |
CAP, 0.33µF, 630V, 10%, PET | Farnell |
Where can I find additional details, specifications and documents for a MKS4J033306A00KYSD?
Additional datasheets, footprints and schematics for MKS4J033306A00KYSD are listed on our Part Details page. You can also find images and similar parts to MKS4J033306A00KYSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKS4J033306A00KYSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKS4J033306A00KYSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKS4J033306A00KYSD fall under?
The MKS4J033306A00KYSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKS4J033306A00KYSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKS4J033306A00KYSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKS4J033306A00KYSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKS4J033306A00KYSD have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for MKS4J033306A00KYSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKS4J033306A00KYSD often in real-time on the comparison pages.
What if I can't find stock of MKS4J033306A00KYSD?
You can fill out our help required form which you can use to request a quote for MKS4J033306A00KYSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.