Status: | Unknown |
---|---|
Series: | MKS4 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
2,235
in stock
|
Buy Now | |
Schukat Electronic
from US$0.37
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
2,235
in stock
|
Buy Now | |
element14
from US$0.38
|
2,235
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
1,208
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,600
in stock
|
Buy Now | |
Rutronik
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.44
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKS4 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
External Depth | 12.5mm |
External Length / Height | 10.3mm |
External Width | 5.7mm |
Height | 10.3mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 630V |
MKT Capacitor 220nF 630V 10% P15 | Schukat Electronic |
Film Capacitor, Mks4 Series, 0.22 F, 10%, Pet (Polyester), 630 V Rohs Compliant: Yes |Wima MKS4J032204F00KSSD | Newark Electronics |
CAP, 0.22µF, 630V, 10%, PET | element14 |
Metalized Polyester Film Capacitor 630V 0.22uF 10% 8x15x18mm LS=15mm | Future Electronics |
.22UF 630VDC 10% MKT 15MMLS | TTI Europe |
FR 220nF 630Vdc 10% P15 MKT | Rutronik |
Wima Capacitor, 220nF, 400VAC, 630VDC, 10% | Distrelec |
Where can I find additional details, specifications and documents for a MKS4J032204F00KSSD?
Additional datasheets, footprints and schematics for MKS4J032204F00KSSD are listed on our Part Details page. You can also find images and similar parts to MKS4J032204F00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKS4J032204F00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKS4J032204F00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKS4J032204F00KSSD fall under?
The MKS4J032204F00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKS4J032204F00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKS4J032204F00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKS4J032204F00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKS4J032204F00KSSD have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MKS4J032204F00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKS4J032204F00KSSD often in real-time on the comparison pages.
What if I can't find stock of MKS4J032204F00KSSD?
You can fill out our help required form which you can use to request a quote for MKS4J032204F00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.