MKS4D031502B00KSSD Capacitors by Wima

CAP 0.15µF 100V 10% PET

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.14
2,200
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.15µF
Voltage Rating 100V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range -
Capacitor Case Style -
Capacitor Terminals Radial Leaded
Lead Spacing 7.5mm
Operating Temperature Min -55°C
Operating Temperature Max 100°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 10%
Capacitor Mounting Through Hole
External Depth 8.5mm
External Length / Height 10mm
External Width 3mm
Height 10mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +100°C
Voltage Rating V DC 100V

Alternative Descriptions

MKT Capacitor 150nF 100V 10% P7,5 | Schukat Electronic
MKS4 Series 100 V 0.15 uF ▒10 % Radial Metallized Polyester Film Capacitor | Future Electronics
CAP, 0.15µF, 100V, 10%, PET | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MKS4D031502B00KSSD?

Additional datasheets, footprints and schematics for MKS4D031502B00KSSD are listed on our Part Details page. You can also find images and similar parts to MKS4D031502B00KSSD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MKS4D031502B00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKS4D031502B00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MKS4D031502B00KSSD fall under?

The MKS4D031502B00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MKS4D031502B00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MKS4D031502B00KSSD you can contact the distributor directly for product support, shipping queries etc.

Is the MKS4D031502B00KSSD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MKS4D031502B00KSSD have stock available?

Authorised distributors including Schukat Electronic, Future Electronics, Farnell and Avnet Abacus have stock available or on a lead time for MKS4D031502B00KSSD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MKS4D031502B00KSSD often in real-time on the comparison pages.

What if I can't find stock of MKS4D031502B00KSSD?

You can fill out our help required form which you can use to request a quote for MKS4D031502B00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay