Status: | Unknown |
---|---|
Series: | MKS4 Series |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKS4 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/100/56 |
External Depth | 7mm |
External Length / Height | 16.5mm |
External Width | 26.5mm |
Height | 16.5mm |
Insulation Resistance | 68000Mohm |
Lead Diameter | 0.8mm |
Lead Length | 6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Power Factor | 0.010 |
Temperature Coeff. + | 300ppm/°C |
Temperature Coeff. - | -300ppm/°C |
Temperature Coefficient | ± 300ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 63V |
Voltage Rating VAC | 40V |
Film Capacitor, Mks4 Series, 6.8 F, 10%, Pet (Polyester), 63 V Rohs Compliant: Yes |Wima MKS4C046805D00KSSD | Newark Electronics |
CAP, 6.8µF, 63V, 10%, PET | element14 |
Where can I find additional details, specifications and documents for a MKS4C046805D00KSSD?
Additional datasheets, footprints and schematics for MKS4C046805D00KSSD are listed on our Part Details page. You can also find images and similar parts to MKS4C046805D00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKS4C046805D00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKS4C046805D00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKS4C046805D00KSSD fall under?
The MKS4C046805D00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKS4C046805D00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKS4C046805D00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKS4C046805D00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKS4C046805D00KSSD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for MKS4C046805D00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKS4C046805D00KSSD often in real-time on the comparison pages.
What if I can't find stock of MKS4C046805D00KSSD?
You can fill out our help required form which you can use to request a quote for MKS4C046805D00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.