Status: | Unknown |
---|---|
Series: | MK-S Series |
RoHS: | Unknown |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | MK-S Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 250V |
Contact Material | Silver Tin Indium |
Coil Resistance | 430ohm |
Approvals & Standards | CSA IEC UL |
SVHC | No SVHC (20-Jun-2016) |
Relay Type | Power - General Purpose |
Omron Industrial Automation Industrial Relay MKS 3CO DC 24V 10A Plug-In Terminal | Distrelec |
Where can I find additional details, specifications and documents for a MKS3P-5 DC24 BY OMZ?
Additional datasheets, footprints and schematics for MKS3P-5 DC24 BY OMZ are listed on our Part Details page. You can also find images and similar parts to MKS3P-5 DC24 BY OMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKS3P-5 DC24 BY OMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKS3P-5 DC24 BY OMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKS3P-5 DC24 BY OMZ fall under?
The MKS3P-5 DC24 BY OMZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MKS3P-5 DC24 BY OMZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKS3P-5 DC24 BY OMZ you can contact the distributor directly for product support, shipping queries etc.
Is the MKS3P-5 DC24 BY OMZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKS3P-5 DC24 BY OMZ have stock available?
Authorised distributors including Distrelec have stock available or on a lead time for MKS3P-5 DC24 BY OMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKS3P-5 DC24 BY OMZ often in real-time on the comparison pages.
What if I can't find stock of MKS3P-5 DC24 BY OMZ?
You can fill out our help required form which you can use to request a quote for MKS3P-5 DC24 BY OMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.