Status: | Unknown |
---|---|
Series: | MKS2 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
12,785
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
12,785
in stock
|
Buy Now | |
element14
from US$0.15
|
12,785
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
8,366
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Distrelec
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKS2 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/100/21 |
External Depth | 2.5mm |
External Length / Height | 6.5mm |
External Width | 7.2mm |
Height | 6.5mm |
Lead Diameter | 0.5mm |
Lead Length | 6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Power Factor | 0.008 |
Power Factor Frequency | 1kHz |
Power Factor Temperature | 20°C |
Temperature Coeff. + | 330ppm/°C |
Temperature Coefficient | +330ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 100V |
Voltage Rating VAC | 63V |
Capacitor Polyester Film, 0.1Uf, 100V, 10%, Radial | Newark Electronics |
CAP, 0.1µF, 100V, 10%, PET | element14 |
.1UF 100VDC 10% MKT 5MMLS | TTI Europe |
Capacitor: polyester | Transfer Multisort Elektronik |
MKT Capacitor 100nF 100V 10% P5 | Schukat Electronic |
MKS2 Series 100 V 0.1 uF ▒10 % Radial Metallized Polyester Film Capacitor | Future Electronics |
Wima Capacitor, 100nF, 63VAC, 100VDC, 10% | Distrelec |
Where can I find additional details, specifications and documents for a MKS2D031001A00KSSD?
Additional datasheets, footprints and schematics for MKS2D031001A00KSSD are listed on our Part Details page. You can also find images and similar parts to MKS2D031001A00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKS2D031001A00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKS2D031001A00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKS2D031001A00KSSD fall under?
The MKS2D031001A00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKS2D031001A00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKS2D031001A00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKS2D031001A00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKS2D031001A00KSSD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for MKS2D031001A00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKS2D031001A00KSSD often in real-time on the comparison pages.
What if I can't find stock of MKS2D031001A00KSSD?
You can fill out our help required form which you can use to request a quote for MKS2D031001A00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.