Status: | Unknown |
---|---|
Series: | MKS2 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
29,293
in stock
|
Buy Now | |
element14
from US$0.14
|
32,363
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
29,854
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
19,800
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Schukat Electronic
from US$0.12
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKS2 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Height | 6.5mm |
Lead Diameter | 0.5mm |
Lead Length | 6mm |
Temperature Coefficient | +330ppm/°C |
Voltage Rating V DC | 63V |
CAP, 0.1µF, 63V, 10%, PET | element14 |
Film Capacitor, 0.1Uf, 63V 10% | Newark Electronics |
.1UF 63VDC 10% MKT 5MMLS | TTI Europe |
MKS2 Series 63 V 0.1 uF ▒10 % Radial Metallized Polyester Film Capacitor | Future Electronics |
MKT Capacitor 100nF 63V 10% P5 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MKS2C031001A00KSSD?
Additional datasheets, footprints and schematics for MKS2C031001A00KSSD are listed on our Part Details page. You can also find images and similar parts to MKS2C031001A00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKS2C031001A00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKS2C031001A00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKS2C031001A00KSSD fall under?
The MKS2C031001A00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKS2C031001A00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKS2C031001A00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKS2C031001A00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKS2C031001A00KSSD have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for MKS2C031001A00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKS2C031001A00KSSD often in real-time on the comparison pages.
What if I can't find stock of MKS2C031001A00KSSD?
You can fill out our help required form which you can use to request a quote for MKS2C031001A00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.