Status: | Unknown |
---|---|
Series: | MKS2 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Capacitance | 33000pF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | MKS2 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 2.5mm |
External Length / Height | 6.5mm |
External Width | 7.2mm |
Height | 6.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 63V |
Film Capacitor, Mks2 Series, 0.033 F, 5%, Pet (Polyester), 63 V Rohs Compliant: Yes |Wima MKS2C023301A00JSSD | Newark Electronics |
CAP, 0.033µF, 63V, 5%, PET | element14 |
0.033 F Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Met | Future Electronics |
.033UF 63VDC 5% MKT 5MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a MKS2C023301A00JSSD?
Additional datasheets, footprints and schematics for MKS2C023301A00JSSD are listed on our Part Details page. You can also find images and similar parts to MKS2C023301A00JSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKS2C023301A00JSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKS2C023301A00JSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKS2C023301A00JSSD fall under?
The MKS2C023301A00JSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKS2C023301A00JSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKS2C023301A00JSSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKS2C023301A00JSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKS2C023301A00JSSD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for MKS2C023301A00JSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKS2C023301A00JSSD often in real-time on the comparison pages.
What if I can't find stock of MKS2C023301A00JSSD?
You can fill out our help required form which you can use to request a quote for MKS2C023301A00JSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.