Status: | Unknown |
---|---|
Series: | MKS0 Series |
RoHS: | Unknown |
Capacitance | 6800pF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKS0 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor Mounting | Through Hole |
External Depth | 4.6mm |
External Length / Height | 7mm |
External Width | 2.5mm |
Voltage Rating V DC | 250V |
Film Capacitor, Mks0 Series, 6800 Pf, 10%, Pet (Polyester), 250 V Rohs Compliant: Yes |Wima MKS0F016800B00KSSD | Newark Electronics |
CAP, 6800PF, 250V, 10%, PET | element14 |
Where can I find additional details, specifications and documents for a MKS0F016800B00KSSD?
Additional datasheets, footprints and schematics for MKS0F016800B00KSSD are listed on our Part Details page. You can also find images and similar parts to MKS0F016800B00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKS0F016800B00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKS0F016800B00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKS0F016800B00KSSD fall under?
The MKS0F016800B00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKS0F016800B00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKS0F016800B00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKS0F016800B00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKS0F016800B00KSSD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for MKS0F016800B00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKS0F016800B00KSSD often in real-time on the comparison pages.
What if I can't find stock of MKS0F016800B00KSSD?
You can fill out our help required form which you can use to request a quote for MKS0F016800B00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.