Status: | Unknown |
---|---|
Series: | MKS0 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
5,920
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
8,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
5,920
in stock
|
Buy Now | |
element14
from US$0.27
|
5,920
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
3,800
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
559
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKS0 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor Mounting | Through Hole |
External Depth | 4.6mm |
External Length / Height | 7.5mm |
External Width | 3mm |
Voltage Rating V DC | 63V |
Capacitor: polyester | Transfer Multisort Elektronik |
Film Capacitor, Mks0 Series, 0.22 F, 10%, Pet (Polyester), 63 V Rohs Compliant: Yes |Wima MKS0C032200C00KSSD | Newark Electronics |
CAP, 0.22µF, 63V, 10%, PET | element14 |
MKT Capacitor 220nF 63V 10% P2,5 | Schukat Electronic |
Wima Capacitor, 220nF, 40VAC, 63VDC, 10% | Distrelec |
MKS02 Series 63 V 0.22 uF ▒10% LS=2.5 mm Radial Metallized PET Film Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a MKS0C032200C00KSSD?
Additional datasheets, footprints and schematics for MKS0C032200C00KSSD are listed on our Part Details page. You can also find images and similar parts to MKS0C032200C00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKS0C032200C00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKS0C032200C00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKS0C032200C00KSSD fall under?
The MKS0C032200C00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKS0C032200C00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKS0C032200C00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKS0C032200C00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKS0C032200C00KSSD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MKS0C032200C00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKS0C032200C00KSSD often in real-time on the comparison pages.
What if I can't find stock of MKS0C032200C00KSSD?
You can fill out our help required form which you can use to request a quote for MKS0C032200C00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.