Status: | Unknown |
---|---|
Series: | XLamp MK-R Series |
RoHS: | Unknown |
Product Range | XLamp MK-R Series |
---|---|
LED Color | Cool White |
Viewing Angle | 120 |
Luminous Flux @ Test | 900lm |
CCT | 4000K |
Forward Current If Max | 1.25A |
Forward Voltage @ Test | 12V |
Packaging | Cut Tape |
Where can I find additional details, specifications and documents for a MKRAWT-02-0000-0D0HH20E5?
Additional datasheets, footprints and schematics for MKRAWT-02-0000-0D0HH20E5 are listed on our Part Details page. You can also find images and similar parts to MKRAWT-02-0000-0D0HH20E5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKRAWT-02-0000-0D0HH20E5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKRAWT-02-0000-0D0HH20E5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKRAWT-02-0000-0D0HH20E5 fall under?
The MKRAWT-02-0000-0D0HH20E5 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to MKRAWT-02-0000-0D0HH20E5 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKRAWT-02-0000-0D0HH20E5 you can contact the distributor directly for product support, shipping queries etc.
Is the MKRAWT-02-0000-0D0HH20E5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKRAWT-02-0000-0D0HH20E5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for MKRAWT-02-0000-0D0HH20E5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKRAWT-02-0000-0D0HH20E5 often in real-time on the comparison pages.
What if I can't find stock of MKRAWT-02-0000-0D0HH20E5?
You can fill out our help required form which you can use to request a quote for MKRAWT-02-0000-0D0HH20E5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.