Status: | Unknown |
---|---|
Series: | MKP3V Series |
RoHS: | Compliant |
Breakover Voltage Vbo Min | 220V |
---|---|
Breakover Voltage Vbo Max | 250V |
Breakover Current Max. | 200µA |
Diac / Sidac Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | MKP3V Series |
RoHS Compliant | Yes |
Sidac, Bidir, Do-204Al | Newark Electronics |
Where can I find additional details, specifications and documents for a MKP3V240G?
Additional datasheets, footprints and schematics for MKP3V240G are listed on our Part Details page. You can also find images and similar parts to MKP3V240G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP3V240G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP3V240G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP3V240G fall under?
The MKP3V240G is listed under Semiconductors - Discretes > Thyristors > Thyristors - DIACs / Thyristors - SIDACs.
Can I view similar or alternative parts?
You can view similar parts to MKP3V240G when available in the Thyristors - DIACs / Thyristors - SIDACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP3V240G you can contact the distributor directly for product support, shipping queries etc.
Is the MKP3V240G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MKP3V240G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MKP3V240G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP3V240G often in real-time on the comparison pages.
What if I can't find stock of MKP3V240G?
You can fill out our help required form which you can use to request a quote for MKP3V240G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.