Status: | Unknown |
---|---|
Series: | MKP2 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
4,334
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
7,020
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
6,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,334
in stock
|
Buy Now | |
element14
from US$0.20
|
4,334
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
3,354
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | MKP2 Series |
Capacitor Case Style | Potted |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Height | 7.2mm |
Voltage Rating V DC | 100V |
MKP2 Series 100 V 0.1 uF ▒10 % Radial Metallized Polypropylene Capacitor | Future Electronics |
.1UF 100VDC 10% MKP 5MMLS | TTI Europe |
Film Capacitor, Mkp2 Series, 0.1 F, 10%, Pp (Polypropylene), 100 V, Potted Rohs Compliant: Yes |Wima MKP2D031001F00KSSD | Newark Electronics |
CAP, 0.1µF, 100V, 10%, PP, POTTED | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a MKP2D031001F00KSSD?
Additional datasheets, footprints and schematics for MKP2D031001F00KSSD are listed on our Part Details page. You can also find images and similar parts to MKP2D031001F00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP2D031001F00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP2D031001F00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP2D031001F00KSSD fall under?
The MKP2D031001F00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP2D031001F00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP2D031001F00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKP2D031001F00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP2D031001F00KSSD have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for MKP2D031001F00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP2D031001F00KSSD often in real-time on the comparison pages.
What if I can't find stock of MKP2D031001F00KSSD?
You can fill out our help required form which you can use to request a quote for MKP2D031001F00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.