Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.15
|
15,000
in stock
|
Buy Now |
Breakover Voltage Vbo Min | 110V |
---|---|
Breakover Voltage Vbo Max | 130V |
Breakover Current Max. | 35µA |
Diac / Sidac Case Style | DO-41 |
No. of Pins | 2Pins |
Breakdown Voltage | 130V |
RoHS Compliant | Yes |
MKP1V120RLG Series 1.5 V 0.9 A High Voltage Bidirectional Trigger Sidac - DO-41 | Future Electronics |
Where can I find additional details, specifications and documents for a MKP1V120RLG?
Additional datasheets, footprints and schematics for MKP1V120RLG are listed on our Part Details page. You can also find images and similar parts to MKP1V120RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1V120RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1V120RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1V120RLG fall under?
The MKP1V120RLG is listed under Semiconductors - Discretes > Thyristors > Thyristors - DIACs / Thyristors - SIDACs.
Can I view similar or alternative parts?
You can view similar parts to MKP1V120RLG when available in the Thyristors - DIACs / Thyristors - SIDACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1V120RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1V120RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MKP1V120RLG have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for MKP1V120RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1V120RLG often in real-time on the comparison pages.
What if I can't find stock of MKP1V120RLG?
You can fill out our help required form which you can use to request a quote for MKP1V120RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.