Status: | Unknown |
---|---|
Series: | MKP10 Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 2.5kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | MKP10 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 11mm |
External Length / Height | 18mm |
External Width | 5mm |
Height | 18mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 2.5kV |
Film Capacitor, Mkp1 Series, 1000 Pf, 5%, Pp (Polypropylene), 2.5 Kv Rohs Compliant: Yes |Wima MKP1V011004B00JSSD | Newark Electronics |
CAP, 1000PF, 2.5 KV, 5%, PP | element14 |
Where can I find additional details, specifications and documents for a MKP1V011004B00JSSD?
Additional datasheets, footprints and schematics for MKP1V011004B00JSSD are listed on our Part Details page. You can also find images and similar parts to MKP1V011004B00JSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1V011004B00JSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1V011004B00JSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1V011004B00JSSD fall under?
The MKP1V011004B00JSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1V011004B00JSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1V011004B00JSSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1V011004B00JSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1V011004B00JSSD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for MKP1V011004B00JSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1V011004B00JSSD often in real-time on the comparison pages.
What if I can't find stock of MKP1V011004B00JSSD?
You can fill out our help required form which you can use to request a quote for MKP1V011004B00JSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.