Status: | Unknown |
---|---|
Series: | MKP10 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 1kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | MKP10 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
External Depth | 21mm |
External Length / Height | 31.5mm |
External Width | 11mm |
Height | 31.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 1kV |
Film Capacitor, Mkp1 Series, 0.1 F, 10%, Pp (Polypropylene), 1 Kv Rohs Compliant: Yes |Wima MKP1O131006B00KYSD | Newark Electronics |
CAP, 0.1µF, 1 KV, 10%, PP, THROUGH HOLE | element14 |
Where can I find additional details, specifications and documents for a MKP1O131006B00KYSD?
Additional datasheets, footprints and schematics for MKP1O131006B00KYSD are listed on our Part Details page. You can also find images and similar parts to MKP1O131006B00KYSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKP1O131006B00KYSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKP1O131006B00KYSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKP1O131006B00KYSD fall under?
The MKP1O131006B00KYSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MKP1O131006B00KYSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKP1O131006B00KYSD you can contact the distributor directly for product support, shipping queries etc.
Is the MKP1O131006B00KYSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKP1O131006B00KYSD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MKP1O131006B00KYSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKP1O131006B00KYSD often in real-time on the comparison pages.
What if I can't find stock of MKP1O131006B00KYSD?
You can fill out our help required form which you can use to request a quote for MKP1O131006B00KYSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.