Status: | Unknown |
---|---|
Series: | Kinetis L Family KL1x Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.80
|
6,064
in stock
|
Buy Now | |
Newark Electronics
from US$6.32
|
6,064
in stock
|
Buy Now | |
element14
from US$5.05
|
6,064
in stock
|
Buy Now | |
Distrelec
from US$5.78
|
490
in stock
|
Buy Now | |
Avnet Silica
-
|
980
in stock
|
Buy Now | |
Future Electronics
from US$4.13
|
-
|
Buy Now | |
Avnet America
from US$3.67
|
-
|
Buy Now | |
Schukat Electronic
from US$2.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | Kinetis L Family KL1x Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0+ |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 128KB, 128KB |
RAM Memory Size | 16KB |
No. of Pins | 32Pins |
MCU Case Style | QFN |
No. of I/O's | 28I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
MCU Family | Kinetis L |
MCU Series | KL1x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | (ARM Cortex - M0+) Kinetis KL1 |
MPU Core Size | 32bit |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Peripherals | ADC Comparator DAC DMA PWM Timer |
32 Bit Microcontroller, Kinetis L Series Ultra Low Power, Arm Cortex-M0+, 48 Mhz, 128 Kb, 16 Kb, 32 Rohs Compliant: Yes |Nxp MKL15Z128VFM4 | Newark Electronics |
MCU, 32BIT, CORTEX-M0+, 48MHZ, QFN-32 | element14 |
NXP Microcontroller ARM® Cortex® M0+ 48MHz 128KB / 16KB HVQFN-32 | Distrelec |
Kinetis KL1 Series 128 kB Flash 16 kB RAM SMT 32-Bit Microcontroller - QFN-32 | Future Electronics |
MCU 32-Bit KL15 ARM Cortex M0+ 128KB Flash 32-Pin QFN Tray | Avnet America |
MC 32bit 1,71V 128kB Flash 48MHz QFN32 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MKL15Z128VFM4?
Additional datasheets, footprints and schematics for MKL15Z128VFM4 are listed on our Part Details page. You can also find images and similar parts to MKL15Z128VFM4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKL15Z128VFM4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKL15Z128VFM4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKL15Z128VFM4 fall under?
The MKL15Z128VFM4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MKL15Z128VFM4 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKL15Z128VFM4 you can contact the distributor directly for product support, shipping queries etc.
Is the MKL15Z128VFM4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKL15Z128VFM4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet Silica have stock available or on a lead time for MKL15Z128VFM4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKL15Z128VFM4 often in real-time on the comparison pages.
What if I can't find stock of MKL15Z128VFM4?
You can fill out our help required form which you can use to request a quote for MKL15Z128VFM4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.