| Status: | Unknown |
|---|---|
| Series: | Kinetis E Family KE1x Series Microcontrollers |
| RoHS: | Unknown |
| Product Range | Kinetis E Family KE1x Series Microcontrollers |
|---|---|
| Architecture | ARM Cortex-M4 |
| No. of Bits | 32bit |
| CPU Speed | 168MHz |
| Program Memory Size | 512KB |
| RAM Memory Size | 64KB |
| No. of Pins | 100Pins |
| MCU Case Style | LQFP |
| No. of I/O's | 89I/O's |
| Embedded Interface Type | CAN I2C SPI UART |
| Supply Voltage Min | 2.7V |
| Supply Voltage Max | 5.5V |
| MCU Family | Kinetis E |
| MCU Series | KE1x |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Mcu, 32Bit, 168Mhz, Lqfp-100 Rohs Compliant: Yes |Nxp MKE18F512VLL16 | Newark Electronics |
| MCU 32-Bit KE18F ARM Cortex M4 RISC 512KB Flash 3.3V/5V 100-Pin LQFP Tray | Avnet Silica |
Where can I find additional details, specifications and documents for a MKE18F512VLL16?
Additional datasheets, footprints and schematics for MKE18F512VLL16 are listed on our Part Details page. You can also find images and similar parts to MKE18F512VLL16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MKE18F512VLL16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MKE18F512VLL16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MKE18F512VLL16 fall under?
The MKE18F512VLL16 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MKE18F512VLL16 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MKE18F512VLL16 you can contact the distributor directly for product support, shipping queries etc.
Is the MKE18F512VLL16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MKE18F512VLL16 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet Silica, EBV Elektronik and Avnet America have stock available or on a lead time for MKE18F512VLL16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MKE18F512VLL16 often in real-time on the comparison pages.
What if I can't find stock of MKE18F512VLL16?
You can fill out our help required form which you can use to request a quote for MKE18F512VLL16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.