Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixing Type | - |
---|---|
For Use With | TO-220 TO-126 SOT-93 Packages |
External Length | - |
External Width | - |
Product Range | - |
Thread Size | M3 |
Type | Fixing Kit |
Fixing Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a MK3311?
Additional datasheets, footprints and schematics for MK3311 are listed on our Part Details page. You can also find images and similar parts to MK3311 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK3311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK3311 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK3311 fall under?
The MK3311 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to MK3311 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK3311 you can contact the distributor directly for product support, shipping queries etc.
Is the MK3311 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK3311 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MK3311.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK3311 often in real-time on the comparison pages.
What if I can't find stock of MK3311?
You can fill out our help required form which you can use to request a quote for MK3311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.