| Status: | Unknown |
|---|---|
| Series: | Kinetis K Family K2x Series Microcontrollers |
| RoHS: | Unknown |
| Product Range | Kinetis K Family K2x Series Microcontrollers |
|---|---|
| Architecture | ARM Cortex-M4 |
| No. of Bits | 32bit |
| CPU Speed | 120MHz |
| Program Memory Size | 1MB |
| RAM Memory Size | 256KB |
| No. of Pins | 121Pins |
| MCU Case Style | XFBGA |
| No. of I/O's | 83I/O's |
| Embedded Interface Type | CAN I2C I2S SDHC SPI UART USB |
| Supply Voltage Min | 1.71V |
| Supply Voltage Max | 3.6V |
| MCU Family | Kinetis K |
| MCU Series | K2x |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| K60-1M/ Reel Rohs Compliant: Yes |Nxp MK24FN1M0VDC12R | Newark Electronics |
| Kinetis K24F Series 1 MB Flash 256 kB RAM SMT 32-Bit Microcontroller -MAPBGA-121 | Future Electronics |
| ARM MCU, Kinetis K Family K2x Series Microcontrollers, ARM Cortex-M4, 32 bit, 120 MHz, 1 MB | Avnet America |
Where can I find additional details, specifications and documents for a MK24FN1M0VDC12R?
Additional datasheets, footprints and schematics for MK24FN1M0VDC12R are listed on our Part Details page. You can also find images and similar parts to MK24FN1M0VDC12R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK24FN1M0VDC12R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK24FN1M0VDC12R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK24FN1M0VDC12R fall under?
The MK24FN1M0VDC12R is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MK24FN1M0VDC12R when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK24FN1M0VDC12R you can contact the distributor directly for product support, shipping queries etc.
Is the MK24FN1M0VDC12R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK24FN1M0VDC12R have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MK24FN1M0VDC12R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK24FN1M0VDC12R often in real-time on the comparison pages.
What if I can't find stock of MK24FN1M0VDC12R?
You can fill out our help required form which you can use to request a quote for MK24FN1M0VDC12R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.