Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Tape Type | - |
---|---|
Tape Length | 8m |
Tape Width | 12mm |
Tape Material | - |
Label Tape Colour | Black on White |
For Use With | Brother PT-55 PT-80 PT-90 P-touch Label Printers |
Product Range | - |
Background Colour | White |
Colour | White |
Font Colour | Black |
White On Black Tape | Newark Electronics |
TAPE, 12MM, 8M, WHITE/BLACK INK | element14 |
Black on white plain P-touch M tape,12mm | RS |
Brother MK231BZ Black on White Label Tape 12mm (8m) | Rapid Electronics |
Where can I find additional details, specifications and documents for a MK231BZ?
Additional datasheets, footprints and schematics for MK231BZ are listed on our Part Details page. You can also find images and similar parts to MK231BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK231BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK231BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK231BZ fall under?
The MK231BZ is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to MK231BZ when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK231BZ you can contact the distributor directly for product support, shipping queries etc.
Is the MK231BZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK231BZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for MK231BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK231BZ often in real-time on the comparison pages.
What if I can't find stock of MK231BZ?
You can fill out our help required form which you can use to request a quote for MK231BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.