Product Range | - |
---|---|
Contact Configuration | SPST-NO |
Switch Mounting | SMD |
Contact Current Max | 500mA |
Switching Voltage Max | 200V |
Switching Power Max | 10W |
Contact Resistance Max | 0.15ohm |
Operate AT Min | 15AT |
Operate AT Max | 20AT |
SVHC | No SVHC (15-Jan-2018) |
Operation Ampere Turns Range | 10AT to 40AT |
SMD Reed Sensor SPST 0,5A 10W 15-20AT | Schukat Electronic |
REED SWITCH, SPST-NO, 0.5A, 200V, SMD | Farnell |
Reed Switch, Spst-No, 0.5A, 200V, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a MK23-46-C-2?
Additional datasheets, footprints and schematics for MK23-46-C-2 are listed on our Part Details page. You can also find images and similar parts to MK23-46-C-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK23-46-C-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK23-46-C-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK23-46-C-2 fall under?
The MK23-46-C-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MK23-46-C-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK23-46-C-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MK23-46-C-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK23-46-C-2 have stock available?
Authorised distributors including Schukat Electronic, Farnell, Newark Electronics and element14 have stock available or on a lead time for MK23-46-C-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK23-46-C-2 often in real-time on the comparison pages.
What if I can't find stock of MK23-46-C-2?
You can fill out our help required form which you can use to request a quote for MK23-46-C-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.