| Status: | Unknown |
|---|---|
| Series: | Kinetis K Family K2x Series Microcontrollers |
| RoHS: | Unknown |
Prices starting from US$4.77
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$8.67
|
1,323
in stock
|
Buy Now |
|
Rochester Electronics
from US$4.78
|
800
in stock
|
Buy Now |
|
Chip One Stop
from US$4.77
|
500
in stock
|
Buy Now |
|
Future Electronics
from US$5.68
|
430
in stock
|
Buy Now |
|
RS
from US$14.71
|
150
in stock
|
Buy Now |
|
Avnet America
from US$5.67
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | Kinetis K Family K2x Series Microcontrollers |
|---|---|
| Architecture | ARM Cortex-M4 |
| No. of Bits | 32bit |
| CPU Speed | 120MHz |
| Program Memory Size | 512KB |
| RAM Memory Size | 128KB |
| No. of Pins | 64Pins |
| MCU Case Style | LQFP |
| No. of I/O's | 40I/O's |
| Embedded Interface Type | I2C I2S SPI UART USB |
| Supply Voltage Min | 1.71V |
| Supply Voltage Max | 3.6V |
| MCU Family | Kinetis K |
| MCU Series | K2x |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| 32 Bit Microcontroller, K2 Usb Series, Arm Cortex-M4, 120 Mhz, 512 Kb, 128 Kb, 64, Lqfp Rohs Compliant: Yes |Nxp MK22FN512VLH12 | Newark Electronics |
| Kinetis K22F Series 512 kB Flash 128 kB RAM SMT 32-Bit Microcontroller - LQFP-64 | Future Electronics |
| IC MCU 32BIT 512KB FLASH 64LQFP | RS |
| ARM MCU, K2 USB Series, Kinetis K Family K2x Series Microcontrollers, ARM Cortex-M4, 32 bit | Avnet America |
Where can I find additional details, specifications and documents for a MK22FN512VLH12?
Additional datasheets, footprints and schematics for MK22FN512VLH12 are listed on our Part Details page. You can also find images and similar parts to MK22FN512VLH12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK22FN512VLH12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK22FN512VLH12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK22FN512VLH12 fall under?
The MK22FN512VLH12 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MK22FN512VLH12 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK22FN512VLH12 you can contact the distributor directly for product support, shipping queries etc.
Is the MK22FN512VLH12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK22FN512VLH12 have stock available?
Authorised distributors including Newark Electronics, Rochester Electronics, Chip One Stop, Future Electronics and RS have stock available or on a lead time for MK22FN512VLH12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK22FN512VLH12 often in real-time on the comparison pages.
What if I can't find stock of MK22FN512VLH12?
You can fill out our help required form which you can use to request a quote for MK22FN512VLH12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.