Label Tape Type | Self-Laminating |
---|---|
Tape Length | 8m |
Tape Width | 9mm |
Tape Material | - |
Label Tape Colour | Black on White |
For Use With | Brother P-touch Label Printers |
Product Range | - |
Background Colour | White |
Colour | Black |
Font Colour | Black |
M P-touch black on white plain tape,9mm | RS |
TAPE, 9MM, BLACK/WHITE | Farnell |
Tape, 9Mm, Black/White | Newark Electronics |
Brother MK221BZ Black on White Label Tape 9mm (8m) | Rapid Electronics |
Where can I find additional details, specifications and documents for a MK221BZ?
Additional datasheets, footprints and schematics for MK221BZ are listed on our Part Details page. You can also find images and similar parts to MK221BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK221BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK221BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK221BZ fall under?
The MK221BZ is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to MK221BZ when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK221BZ you can contact the distributor directly for product support, shipping queries etc.
Is the MK221BZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK221BZ have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Rapid Electronics have stock available or on a lead time for MK221BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK221BZ often in real-time on the comparison pages.
What if I can't find stock of MK221BZ?
You can fill out our help required form which you can use to request a quote for MK221BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.