Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$60.26
|
No stock
|
Buy Now |
Stripping Capacity AWG | 14AWG |
---|---|
Stripping Capacity Metric | 0.25mm² to 2.5mm² |
For Use With | Solid & Stranded Wires |
Product Range | - |
Stripping Capacity | 2.5mm² |
Where can I find additional details, specifications and documents for a MK1FD?
Additional datasheets, footprints and schematics for MK1FD are listed on our Part Details page. You can also find images and similar parts to MK1FD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK1FD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK1FD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK1FD fall under?
The MK1FD is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to MK1FD when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK1FD you can contact the distributor directly for product support, shipping queries etc.
Is the MK1FD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK1FD have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MK1FD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK1FD often in real-time on the comparison pages.
What if I can't find stock of MK1FD?
You can fill out our help required form which you can use to request a quote for MK1FD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.