Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | - |
---|---|
No. of Poles | 1 Pole |
No. of Positions | 12Ways |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Angle | 30° |
Angle of Throw | 30° |
Contact Configuration | SP12T |
Contact Current @ Contact Voltage AC Max | 500mA |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Rating | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
External Diameter | 32mm |
Indexing Angle | 30° |
Insulation Resistance | 1000000Mohm |
Shaft Diameter | 6.35mm |
Switch Operation | Off-On |
Rotary Switch | Newark Electronics |
WAFER, MK, 1POLE, 12 POS | element14 |
Where can I find additional details, specifications and documents for a MK112N 454633/1/MK?
Additional datasheets, footprints and schematics for MK112N 454633/1/MK are listed on our Part Details page. You can also find images and similar parts to MK112N 454633/1/MK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK112N 454633/1/MK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK112N 454633/1/MK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK112N 454633/1/MK fall under?
The MK112N 454633/1/MK is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MK112N 454633/1/MK when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK112N 454633/1/MK you can contact the distributor directly for product support, shipping queries etc.
Is the MK112N 454633/1/MK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK112N 454633/1/MK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MK112N 454633/1/MK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK112N 454633/1/MK often in real-time on the comparison pages.
What if I can't find stock of MK112N 454633/1/MK?
You can fill out our help required form which you can use to request a quote for MK112N 454633/1/MK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.