Status: | Unknown |
---|---|
Series: | Kinetis Family K Series Microcontrollers |
RoHS: | Unknown |
Product Range | Kinetis Family K Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
No. of Bits | 32bit |
CPU Speed | 72MHz |
Program Memory Size | 256KB |
RAM Memory Size | 64KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 44I/O's |
Embedded Interface Type | CAN I2C I2S SPI UART |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
MCU Family | KinetisĀ |
MCU Series | K Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mcu, 32Bit, 72Mhz, Lqfp-64 Rohs Compliant: Yes |Nxp MK10DX256VLH7R | Newark Electronics |
MCU, 32BIT, 72MHZ, LQFP-64 | element14 |
Kinetis K10 Series 256 kB Flash 64 kB RAM SMT 32-Bit Microcontroller - LQFP-64 | Future Electronics |
MCU 32-Bit K10 ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MK10DX256VLH7R?
Additional datasheets, footprints and schematics for MK10DX256VLH7R are listed on our Part Details page. You can also find images and similar parts to MK10DX256VLH7R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK10DX256VLH7R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK10DX256VLH7R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK10DX256VLH7R fall under?
The MK10DX256VLH7R is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MK10DX256VLH7R when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK10DX256VLH7R you can contact the distributor directly for product support, shipping queries etc.
Is the MK10DX256VLH7R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK10DX256VLH7R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MK10DX256VLH7R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK10DX256VLH7R often in real-time on the comparison pages.
What if I can't find stock of MK10DX256VLH7R?
You can fill out our help required form which you can use to request a quote for MK10DX256VLH7R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.