Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
No. of Outputs | 1Outputs |
Output Current | 5mA |
Output Voltage | - |
Input Voltage Min | 9V |
Input Voltage Max | 9V |
Core Chip | - |
Dimming Control Type | - |
Product Range | - |
Where can I find additional details, specifications and documents for a MK104?
Additional datasheets, footprints and schematics for MK104 are listed on our Part Details page. You can also find images and similar parts to MK104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK104 fall under?
The MK104 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MK104 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK104 you can contact the distributor directly for product support, shipping queries etc.
Is the MK104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK104 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MK104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK104 often in real-time on the comparison pages.
What if I can't find stock of MK104?
You can fill out our help required form which you can use to request a quote for MK104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.