MK04-1A66D-500W Sensors & Transducers by Standex-Meder Electronics

SENSOR REED 1.25A PANEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.71


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.71
18
Buy Now
Logo for element14 element14 US$2.74
18
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Sensing Range Max -
Sensor Mounting Panel / Chassis
Operating Temperature Min -30°C
Operating Temperature Max 70°C
Supply Current 1.25A
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Sensor, Reed, 1.25A, Panel | Newark Electronics
SENSOR, REED, 1.25A, PANEL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MK04-1A66D-500W?

Additional datasheets, footprints and schematics for MK04-1A66D-500W are listed on our Part Details page. You can also find images and similar parts to MK04-1A66D-500W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MK04-1A66D-500W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK04-1A66D-500W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MK04-1A66D-500W fall under?

The MK04-1A66D-500W is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to MK04-1A66D-500W when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MK04-1A66D-500W you can contact the distributor directly for product support, shipping queries etc.

Is the MK04-1A66D-500W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MK04-1A66D-500W have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for MK04-1A66D-500W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MK04-1A66D-500W often in real-time on the comparison pages.

What if I can't find stock of MK04-1A66D-500W?

You can fill out our help required form which you can use to request a quote for MK04-1A66D-500W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay