Status: | Unknown |
---|---|
Series: | MK03 Series |
RoHS: | Unknown |
Sensing Range Max | - |
---|---|
Sensor Mounting | Panel Mount |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Supply Current | 500mA |
Product Range | MK03 Series |
SVHC | No SVHC (15-Jan-2018) |
Reed Sensor SPDT 0,5A 10W 15-20AT Cable | Schukat Electronic |
Standex-Meder Reed Sensor 175V 500mA 10W 1.5ms 1CO MK03 | Distrelec |
SENSOR, REED, 0.5A, PANEL | Farnell |
Where can I find additional details, specifications and documents for a MK03-1C90C-500W?
Additional datasheets, footprints and schematics for MK03-1C90C-500W are listed on our Part Details page. You can also find images and similar parts to MK03-1C90C-500W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK03-1C90C-500W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK03-1C90C-500W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK03-1C90C-500W fall under?
The MK03-1C90C-500W is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to MK03-1C90C-500W when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK03-1C90C-500W you can contact the distributor directly for product support, shipping queries etc.
Is the MK03-1C90C-500W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK03-1C90C-500W have stock available?
Authorised distributors including Schukat Electronic, Relay Specialties, Distrelec and Farnell have stock available or on a lead time for MK03-1C90C-500W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK03-1C90C-500W often in real-time on the comparison pages.
What if I can't find stock of MK03-1C90C-500W?
You can fill out our help required form which you can use to request a quote for MK03-1C90C-500W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.