Status: | Unknown |
---|---|
Series: | MK 9056 Series |
RoHS: | Unknown |
Product Range | MK 9056 Series |
---|---|
Contact Configuration | DPDT |
Contact Current | - |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 230VAC |
Supply Voltage Max | 500VAC |
Phase Type | 3 Phase |
Power Consumption | - |
Phase Monitoring Range Min | - |
Phase Monitoring Range Max | - |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE CSA EN IEC VDE |
Coil Voltage VAC Nom | 500V |
Contact Current AC Max | 3A |
Contact Voltage AC Max | 230V |
External Depth | 99mm |
External Length / Height | 22.5mm |
External Width | 82mm |
Height | 22.5mm |
Nom Input Voltage | 500VAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Switch Current Max | 5A |
Switching Current Max | 5A |
Type | 0028411 |
RELAY, PHASE SEQUENCE | element14 |
Relay, Dpst, 230V, 3A, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a MK 9056.12 AC 380 - 500V 50/60HZ?
Additional datasheets, footprints and schematics for MK 9056.12 AC 380 - 500V 50/60HZ are listed on our Part Details page. You can also find images and similar parts to MK 9056.12 AC 380 - 500V 50/60HZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MK 9056.12 AC 380 - 500V 50/60HZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MK 9056.12 AC 380 - 500V 50/60HZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MK 9056.12 AC 380 - 500V 50/60HZ fall under?
The MK 9056.12 AC 380 - 500V 50/60HZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MK 9056.12 AC 380 - 500V 50/60HZ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MK 9056.12 AC 380 - 500V 50/60HZ you can contact the distributor directly for product support, shipping queries etc.
Is the MK 9056.12 AC 380 - 500V 50/60HZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MK 9056.12 AC 380 - 500V 50/60HZ have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MK 9056.12 AC 380 - 500V 50/60HZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MK 9056.12 AC 380 - 500V 50/60HZ often in real-time on the comparison pages.
What if I can't find stock of MK 9056.12 AC 380 - 500V 50/60HZ?
You can fill out our help required form which you can use to request a quote for MK 9056.12 AC 380 - 500V 50/60HZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.