Status: | Unknown |
---|---|
Series: | MJTP Series |
RoHS: | Unknown |
Product Range | MJTP Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Rectangular Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
Tactile Sw, Spst, 0.05A, 12Vdc, Th | Newark Electronics |
TACTILE SW, SPST, 0.05A, 12VDC, TH | element14 |
Tactile Switch, SPST-NO, OFF-(ON),Rectangle Actuator, Top Actuated,0.05A,12VDC, PC | APEM Components MJTP1250 | RS Americas |
Where can I find additional details, specifications and documents for a MJTP1250?
Additional datasheets, footprints and schematics for MJTP1250 are listed on our Part Details page. You can also find images and similar parts to MJTP1250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJTP1250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJTP1250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJTP1250 fall under?
The MJTP1250 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MJTP1250 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJTP1250 you can contact the distributor directly for product support, shipping queries etc.
Is the MJTP1250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJTP1250 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for MJTP1250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJTP1250 often in real-time on the comparison pages.
What if I can't find stock of MJTP1250?
You can fill out our help required form which you can use to request a quote for MJTP1250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.