Status: | Unknown |
---|---|
Series: | MJTP Series |
RoHS: | Unknown |
Product Range | MJTP Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
Switch, Tactile Spst, 50Ma, Through Hole | Newark Electronics |
Tactile Switch, SPST-NO, OFF-(ON), Side Actuated, 0.05A, 12VDC, R/A, PC Pin | APEM Components MJTP1236 | RS Americas |
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE | element14 |
Where can I find additional details, specifications and documents for a MJTP1236?
Additional datasheets, footprints and schematics for MJTP1236 are listed on our Part Details page. You can also find images and similar parts to MJTP1236 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJTP1236 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJTP1236 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJTP1236 fall under?
The MJTP1236 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MJTP1236 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJTP1236 you can contact the distributor directly for product support, shipping queries etc.
Is the MJTP1236 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJTP1236 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MJTP1236.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJTP1236 often in real-time on the comparison pages.
What if I can't find stock of MJTP1236?
You can fill out our help required form which you can use to request a quote for MJTP1236 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.