Status: | Unknown |
---|---|
Series: | MJTP Series |
RoHS: | Compliant |
Product Range | MJTP Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Switch, Tactile Spst, 50Ma, Through Hole | Newark Electronics |
Tactile Switch, SPST-NO, OFF-(ON), Top Actuated, 0.05A, 12VDC, PC Pin | APEM Components MJTP1230E | RS Americas |
Where can I find additional details, specifications and documents for a MJTP1230E?
Additional datasheets, footprints and schematics for MJTP1230E are listed on our Part Details page. You can also find images and similar parts to MJTP1230E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJTP1230E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJTP1230E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJTP1230E fall under?
The MJTP1230E is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MJTP1230E when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJTP1230E you can contact the distributor directly for product support, shipping queries etc.
Is the MJTP1230E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MJTP1230E have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for MJTP1230E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJTP1230E often in real-time on the comparison pages.
What if I can't find stock of MJTP1230E?
You can fill out our help required form which you can use to request a quote for MJTP1230E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.