Status: | Unknown |
---|---|
Series: | MJTP Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
2,478
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,478
in stock
|
Buy Now | |
element14
from US$0.17
|
2,478
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
400
in stock
|
Buy Now | |
Relay Specialties
from US$0.08
|
161
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now |
Product Range | MJTP Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
Switch, Tactile Spst, 50Ma, Through Hole | Newark Electronics |
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE | element14 |
12MM SQUARE TACT SWITCH | Heilind Electronics |
6mm THRU-HOLE MTG TACT SWITCH | Relay Specialties |
Tactile Switch, SPST-NO, OFF-(ON), Through Hole, Top Actuated, 0.05A, 12VDC, PC | APEM Components MJTP1230A | RS Americas |
Where can I find additional details, specifications and documents for a MJTP1230A?
Additional datasheets, footprints and schematics for MJTP1230A are listed on our Part Details page. You can also find images and similar parts to MJTP1230A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJTP1230A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJTP1230A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJTP1230A fall under?
The MJTP1230A is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MJTP1230A when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJTP1230A you can contact the distributor directly for product support, shipping queries etc.
Is the MJTP1230A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJTP1230A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for MJTP1230A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJTP1230A often in real-time on the comparison pages.
What if I can't find stock of MJTP1230A?
You can fill out our help required form which you can use to request a quote for MJTP1230A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.