Status: | Unknown |
---|---|
Series: | MJTP Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
10,465
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
10,465
in stock
|
Buy Now | |
element14
from US$0.09
|
10,465
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
9,972
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
2,991
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.09
|
-
|
Buy Now |
Product Range | MJTP Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
Switch, Tactile Spst, 50Ma, Through Hole | Newark Electronics |
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE | element14 |
.170 HIGH TACT SWITCH THROUGH HOLE MOUNT" | Heilind Electronics |
Tactile Switch, SPST-NO, OFF-(ON), Top Actuated, Through Hole, 0.05A, 12VDC | APEM Components MJTP1230 | RS Americas |
Switch, Non-Lighted Pushbutton | Carlton-Bates |
Where can I find additional details, specifications and documents for a MJTP1230?
Additional datasheets, footprints and schematics for MJTP1230 are listed on our Part Details page. You can also find images and similar parts to MJTP1230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJTP1230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJTP1230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJTP1230 fall under?
The MJTP1230 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MJTP1230 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJTP1230 you can contact the distributor directly for product support, shipping queries etc.
Is the MJTP1230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJTP1230 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for MJTP1230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJTP1230 often in real-time on the comparison pages.
What if I can't find stock of MJTP1230?
You can fill out our help required form which you can use to request a quote for MJTP1230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.