Status: | Unknown |
---|---|
Series: | MJTP Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
6,083
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
6,083
in stock
|
Buy Now | |
element14
from US$0.30
|
6,083
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
2,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
238
in stock
|
Buy Now | |
Relay Specialties
from US$0.27
|
85
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
79
in stock
|
Buy Now |
Product Range | MJTP Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Rectangular Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
Tactile Sw, Spst, 0.05A, 12Vdc, Th | Newark Electronics |
TACTILE SW, SPST, 0.05A, 12VDC, TH | element14 |
Tactile Switch, SPST-NO, OFF-(ON), Through Hole, Right Angle, 0.05A, 12VDC, PC | APEM Components MJTP1117 | RS Americas |
TACT SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a MJTP1117?
Additional datasheets, footprints and schematics for MJTP1117 are listed on our Part Details page. You can also find images and similar parts to MJTP1117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJTP1117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJTP1117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJTP1117 fall under?
The MJTP1117 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MJTP1117 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJTP1117 you can contact the distributor directly for product support, shipping queries etc.
Is the MJTP1117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJTP1117 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for MJTP1117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJTP1117 often in real-time on the comparison pages.
What if I can't find stock of MJTP1117?
You can fill out our help required form which you can use to request a quote for MJTP1117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.