Status: | Active |
---|---|
Series: | MJE3055T |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
5,048
in stock
|
Buy Now | |
element14
from US$0.47
|
5,048
in stock
|
Buy Now | |
Farnell
from US$0.51
|
5,048
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
750
in stock
|
Buy Now | |
Jameco Electronics
from US$0.75
|
536
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
429
in stock
|
Buy Now | |
Avnet Silica
-
|
3,050
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,300
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
Distrelec
from US$0.80
|
-
|
Buy Now |
STMicroelectronics PREFERRED SALESTYPES |
COMPLEMENTARY PNP - NPN DEVICES |
Bipolar (Bjt) Single Transistor, Npn, 60 V, 2 Mhz, 75 W, 3 A, 400 Rohs Compliant: Yes |Stmicroelectronics MJE3055T | Newark Electronics |
TRANSISTOR, NPN, TO-220 | element14 |
NPN 70V 10A 75W B:20-70 TO220 | Schukat Electronic |
NPN power transistor MJE3055T 10A | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor GP BJT NPN 60V 10A 3-Pin TO-220 Tube | Avnet Silica |
MJE3055T Series NPN 60 V 10 A Complementary Silicon Power Transistor - TO-220 | Future Electronics |
Trans GP BJT NPN 60V 10A 3-Pin(3+Tab) TO-220 Tube | Avnet Asia |
ST Power Transistor, NPN, 60V, TO-220 | Distrelec |
Status: | Unknown |
---|---|
Series: | MJE3055T |
RoHS: | Compliant |
DC Current Gain Specified to 10 Amperes |
High Current Gain - Bandwidth Product - fT = 2.0 MHz (Min) @ IC fT = 500 mAdc |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 2MHz |
Power Dissipation Pd | 75W |
DC Collector Current | 10A |
DC Current Gain hFE | 20hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1.1V |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 4A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 2MHz |
Gain Bandwidth ft Typ | 2MHz |
Hfe Min | 20 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 75W |
Voltage Vcbo | 70V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a MJE3055T?
Additional datasheets, footprints and schematics for MJE3055T are listed on our Part Details page. You can also find images and similar parts to MJE3055T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE3055T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE3055T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE3055T fall under?
The MJE3055T is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE3055T when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE3055T you can contact the distributor directly for product support, shipping queries etc.
Is the MJE3055T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJE3055T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for MJE3055T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE3055T often in real-time on the comparison pages.
What if I can't find stock of MJE3055T?
You can fill out our help required form which you can use to request a quote for MJE3055T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.